OMEGA ENGINEERING, INC.
CA-4TE24-010 -- CABLE ASSY 4 COND 24 AWG OMEGA
OMEGA Engineering, Inc.
Cable Assy 4 Cond 24 Awg Omega
CA-4TE24-010
Description
CABLE ASSY 4 COND 24 AWG
Description
CABLE ASSY 4 COND 24 AWG
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH3939 |
|
Product Name
|
Cable Assy 4 Cond 24 Awg Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
152 SCFM (258 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.54 SCFM (36.62 m³/hr)
Maximum Sound Level
32 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.8 SCFM (20.06 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers