OMEGA Engineering, Inc. Panel Display, 110Vac, 30-Segment Led; Supply Voltage Min Omega BG18-3-P7

Description
PANEL DISPLAY, 110VAC, 30-SEGMENT LED; Supply Voltage Min:-; Supply Voltage Max:110VAC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:96mm x 48mm x 117mm; Screen Size:-; Panel Cutout Height:44.5mm RoHS Compliant: Yes
Description
PANEL DISPLAY, 110VAC, 30-SEGMENT LED; Supply Voltage Min:-; Supply Voltage Max:110VAC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:96mm x 48mm x 117mm; Screen Size:-; Panel Cutout Height:44.5mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Display, 110Vac, 30-Segment LED, part number 55AH2842, is designed for visualizing process parameters such as flow, level, pressure, temperature, and pH/conductivity. It features a bright 30-segment LED bar graph display, making it suitable for applications where readings need to be visible from a distance. The display can be mounted vertically or horizontally, with an optional faceplate for horizontal mounting. This model operates on a standard power supply of 110 Vac at 50/60 Hz, with additional options available for different voltage ranges. The device includes adjustable offset and span settings via trimmers, and the BG18-3 variant offers dual setpoint alarms with SPDT relay outputs rated at 2 A @ 250 Vac. The unit is housed in a black ABS plastic case, compliant with DIN 43700 standards, and has dimensions of 96 mm in height, 48 mm in width, and 117 mm in depth. Connections are made through push-on connectors with screw terminals.

Datasheet Summary
Powered by GS/AI

The Panel Display, 110Vac, 30-Segment LED, part number 55AH2842, is designed for visualizing process parameters such as flow, level, pressure, temperature, and pH/conductivity. It features a bright 30-segment LED bar graph display, making it suitable for applications where readings need to be visible from a distance. The display can be mounted vertically or horizontally, with an optional faceplate for horizontal mounting. This model operates on a standard power supply of 110 Vac at 50/60 Hz, with additional options available for different voltage ranges. The device includes adjustable offset and span settings via trimmers, and the BG18-3 variant offers dual setpoint alarms with SPDT relay outputs rated at 2 A @ 250 Vac. The unit is housed in a black ABS plastic case, compliant with DIN 43700 standards, and has dimensions of 96 mm in height, 48 mm in width, and 117 mm in depth. Connections are made through push-on connectors with screw terminals.

Suppliers

Company
Product
Description
Supplier Links
Panel Display, 110Vac, 30-Segment Led; Supply Voltage Min Omega - 55AH2842 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, 110Vac, 30-Segment Led; Supply Voltage Min Omega
55AH2842
Panel Display, 110Vac, 30-Segment Led; Supply Voltage Min Omega 55AH2842
PANEL DISPLAY, 110VAC, 30-SEGMENT LED; Supply Voltage Min:-; Supply Voltage Max:110VAC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:96mm x 48mm x 117mm; Screen Size:-; Panel Cutout Height:44.5mm RoHS Compliant: Yes

PANEL DISPLAY, 110VAC, 30-SEGMENT LED; Supply Voltage Min:-; Supply Voltage Max:110VAC; Backlighting Colour:-; No. of Digits / Alpha:-; Display Size:96mm x 48mm x 117mm; Screen Size:-; Panel Cutout Height:44.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 55AH2842
Product Name Panel Display, 110Vac, 30-Segment Led; Supply Voltage Min Omega
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Precision Digital Readout - PD6000 ProVu - Stellar Technology
Specs
Display Type Segmented
Character Type Numeric; Alphanumeric
LED Color Red
View Details