OMEGA Engineering, Inc. Proportional 4-20Ma,source/sink; No. Of Digits / Alpha Omega BDP1

Description
PROPORTIONAL 4-20MA,SOURCE/SINK; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: No
Description
PROPORTIONAL 4-20MA,SOURCE/SINK; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Proportional 4-20Ma,source/sink; No. Of Digits / Alpha Omega - 73K4616 - Newark, An Avnet Company
Chicago, IL, United States
Proportional 4-20Ma,source/sink; No. Of Digits / Alpha Omega
73K4616
Proportional 4-20Ma,source/sink; No. Of Digits / Alpha Omega 73K4616
PROPORTIONAL 4-20MA,SOURCE/SINK; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: No

PROPORTIONAL 4-20MA,SOURCE/SINK; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 73K4616
Product Name Proportional 4-20Ma,source/sink; No. Of Digits / Alpha Omega
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meter for Batch Controller Analog Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details