OMEGA Engineering, Inc. Disconnect / Fuse Screw Terminal Blocks ASK T-Block Terminal Blocks

Description
The ASK disconnect or fuse terminal blocks allow a circuit to be "opened" without disconnecting the wire from the screw connections. These terminal blocks have screw connections for reliable and secure connections. The ASK-2S or ASK-2LD fuse terminal blocks will hold 5 x 20 mm or 5 x 25 mm. The ASK-4S or ASK-4LD fuse terminal blocks will hold a 1¼ x ¼" fuses. They're available for 24 Vdc or 110 Vac. The "LD" models come with an LED blown fuse indicator. The ASK-3A terminal blocks are useful for analog circuits such as 4 to 20 mA signals, the circuit can be opened the input or output currents can easily be read with a multimeter.
Datasheet
Description
The ASK disconnect or fuse terminal blocks allow a circuit to be "opened" without disconnecting the wire from the screw connections. These terminal blocks have screw connections for reliable and secure connections. The ASK-2S or ASK-2LD fuse terminal blocks will hold 5 x 20 mm or 5 x 25 mm. The ASK-4S or ASK-4LD fuse terminal blocks will hold a 1¼ x ¼" fuses. They're available for 24 Vdc or 110 Vac. The "LD" models come with an LED blown fuse indicator. The ASK-3A terminal blocks are useful for analog circuits such as 4 to 20 mA signals, the circuit can be opened the input or output currents can easily be read with a multimeter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect / Fuse Screw Terminal Blocks - ASK T-Block  Terminal Blocks - OMEGA Engineering, Inc.
Norwalk, CT, USA
Disconnect / Fuse Screw Terminal Blocks
ASK T-Block Terminal Blocks
Disconnect / Fuse Screw Terminal Blocks ASK T-Block Terminal Blocks
The ASK disconnect or fuse terminal blocks allow a circuit to be "opened" without disconnecting the wire from the screw connections. These terminal blocks have screw connections for reliable and secure connections. The ASK-2S or ASK-2LD fuse terminal blocks will hold 5 x 20 mm or 5 x 25 mm. The ASK-4S or ASK-4LD fuse terminal blocks will hold a 1¼ x ¼" fuses. They're available for 24 Vdc or 110 Vac. The "LD" models come with an LED blown fuse indicator. The ASK-3A terminal blocks are useful for analog circuits such as 4 to 20 mA signals, the circuit can be opened the input or output currents can easily be read with a multimeter.

The ASK disconnect or fuse terminal blocks allow a circuit to be "opened" without disconnecting the wire from the screw connections. These terminal blocks have screw connections for reliable and secure connections. The ASK-2S or ASK-2LD fuse terminal blocks will hold 5 x 20 mm or 5 x 25 mm. The ASK-4S or ASK-4LD fuse terminal blocks will hold a 1¼ x ¼" fuses. They're available for 24 Vdc or 110 Vac. The "LD" models come with an LED blown fuse indicator. The ASK-3A terminal blocks are useful for analog circuits such as 4 to 20 mA signals, the circuit can be opened the input or output currents can easily be read with a multimeter.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Terminal Blocks
Product Number ASK T-Block Terminal Blocks
Product Name Disconnect / Fuse Screw Terminal Blocks
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light; Diode
Terminal Block Type Fuse Holder or Fuse Block
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15111 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 10
Body Material Phenolic, XP
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Type 92.13 - PCB socket - 9213 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, cRUus, EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details