OMEGA Engineering, Inc. Lightweight Oil Immersion Heater ARMTO-3

Description
• Built in Thermostat— Three Temperature Ranges Available • Steel Sheath and Lower Watt Density for Heating Lightweight Oils • 208, 240 or 480 V 1 & 3 Phase
Datasheet
Description
• Built in Thermostat— Three Temperature Ranges Available • Steel Sheath and Lower Watt Density for Heating Lightweight Oils • 208, 240 or 480 V 1 & 3 Phase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightweight Oil Immersion Heater - ARMTO-3 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Lightweight Oil Immersion Heater
ARMTO-3
Lightweight Oil Immersion Heater ARMTO-3
• Built in Thermostat— Three Temperature Ranges Available • Steel Sheath and Lower Watt Density for Heating Lightweight Oils • 208, 240 or 480 V 1 & 3 Phase

•

Built in Thermostat— Three Temperature Ranges Available

•

Steel Sheath and Lower Watt Density for Heating Lightweight Oils

•

208, 240 or 480 V 1 & 3 Phase
Buy Now Datasheet
Medium Weight Oil Immersion Heater - ARMTO-3 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Medium Weight Oil Immersion Heater
ARMTO-3
Medium Weight Oil Immersion Heater ARMTO-3
• 3 to 9kW • Rugged 3 Element Steel Construction • Low Watt Density, 15 W/in2 • Built-in Thermostat, Three Temperature Ranges Available • 240 and 480 V, 3 Phase

•

3 to 9kW

•

Rugged 3 Element Steel Construction

•

Low Watt Density, 15 W/in2

•

Built-in Thermostat, Three Temperature Ranges Available

•

240 and 480 V, 3 Phase
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. OMEGA Engineering, Inc.
Product Category Electric Heaters Electric Heaters
Product Number ARMTO-3 ARMTO-3
Product Name Lightweight Oil Immersion Heater Medium Weight Oil Immersion Heater
Heater Type Immersion Heater Immersion Heater
Maximum Operating (Sheath) Temperature 550 F (288 C) 550 F (288 C)
Heating Capacity 3.00 to 9.00 kW (10.24 to 30.71 MBH) 3.00 to 9.00 kW (10.24 to 30.71 MBH)
Sleeve (Sheath) Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

2 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1005M-50S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
FIR (Far Infrared Ray) Ceramic Heater - FFTW-2650 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater; Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 1166 F (630 C)
Heating Capacity 0.65 kW (2.22 MBH)
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Self-regulating Heating Cables - GHT Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 150 F (65.56 C)
Sleeve (Sheath) Material Fluoropolymer
View Details