Red Lion Controls, Inc. Power Supplies - Board Mount - AC DC Converters APSIS000

Description
AC/DC CONVERTER 24V 5W
Datasheet
Description
AC/DC CONVERTER 24V 5W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Power Supplies - Board Mount - AC DC Converters
APSIS000
Power Supplies - Board Mount - AC DC Converters APSIS000
AC/DC CONVERTER 24V 5W

AC/DC CONVERTER 24V 5W

Supplier's Site
Power Supply/current Source; For Use With Red Lion Controls - 32M6059 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply/current Source; For Use With Red Lion Controls
32M6059
Power Supply/current Source; For Use With Red Lion Controls 32M6059
POWER SUPPLY/CURRENT SOURCE; For Use With:Unregulated Systems; Accessory Type:Power Supply / Current Source; Product Range:-; External Depth:44.5mm; External Height:73.7mm; External Width:60.5mm; Input Current Max:20mA RoHS Compliant: Yes

POWER SUPPLY/CURRENT SOURCE; For Use With:Unregulated Systems; Accessory Type:Power Supply / Current Source; Product Range:-; External Depth:44.5mm; External Height:73.7mm; External Width:60.5mm; Input Current Max:20mA RoHS Compliant: Yes

Supplier's Site Datasheet
AC Power Supply - 40527 - Radwell International
Willingboro, NJ, United States
AC Power Supply
40527
AC Power Supply 40527
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, CURRENT SOURCE, 24 VDC, 50/60 HZ, 20 MA, 115 VAC, 8 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, CURRENT SOURCE, 24 VDC, 50/60 HZ, 20 MA, 115 VAC, 8 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number APSIS000 32M6059 40527
Product Name Power Supplies - Board Mount - AC DC Converters Power Supply/current Source; For Use With Red Lion Controls AC Power Supply
Type DC Power Supply AC Power Source
Technology Switching Power Supply
Applications ITE (Commercial)
Operating Temperature -20 to 50 C (-4 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - 5691288-81 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 120 watts
View Details