OMEGA Engineering, Inc. Industrial Accelerometers ACC787A

Description
The OMEGAROMETER Series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC787A is a general purpose accelerometer with a low profile side cable exit.SPECIFICATIONSD YNAMICSensitivity, ±10%, 25°C (77°F): 100 mV/gAcceleration Range1: 80 g peakAmplitude Non-Linearity: 1%Frequency Response: ±10%: 1.0 to 5000 Hz ±3 dB: 0.7 to 10,000 HzResonance Frequency: 22 kHzTransverse Sensitivity, Max: 5% of axialELECTRICALPower Requirement:Voltage Source1: 18 to 30 VdcCurrent Regulating Diode1,2: 2 to 10 mAElectrical Noise, Equiv. g Nominal:Broadband: 2.5 Hz to 25 kHz: 700 µgSpectral: 10 Hz: 10 µgvHz 100 Hz: 5 µgvHz 1000 Hz: 5 µgvHzOutput Impedance, Max: 100 OBias Output Voltage, Nominal: 12 VdcGrounding: Isolated case, internally shieldedENVIRONMENTA LTemperature Range: -50 to 120°C (-58 to 248°F)Vibration Limit: 500 g peakShock Limit: 5000 g peakElectromagnetic Sensitivity, Equiv. g, Max: 70 µg/gaussSealing: Hermetic to 10-8 cc/sBase Strain Sensitivity, Max: 0.002 g/microstrainPHYSICA LWeight: 145 g (5.1 oz)Case Material: 316L SSMounting: ¼-28 captive hex head screw with 1.2 mm (0.046") diameter safety wire holeConnector: 2 pin, MIL-C-5015 styleConnections: Pin A: Power/signal Pin B: CommonMating Connector: Amphenol 97-3106A-10SL-4S typeRecommended Cabling: ACC-CB7-10
Request a Quote Datasheet
Description
The OMEGAROMETER Series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC787A is a general purpose accelerometer with a low profile side cable exit.SPECIFICATIONSD YNAMICSensitivity, ±10%, 25°C (77°F): 100 mV/gAcceleration Range1: 80 g peakAmplitude Non-Linearity: 1%Frequency Response: ±10%: 1.0 to 5000 Hz ±3 dB: 0.7 to 10,000 HzResonance Frequency: 22 kHzTransverse Sensitivity, Max: 5% of axialELECTRICALPower Requirement:Voltage Source1: 18 to 30 VdcCurrent Regulating Diode1,2: 2 to 10 mAElectrical Noise, Equiv. g Nominal:Broadband: 2.5 Hz to 25 kHz: 700 µgSpectral: 10 Hz: 10 µgvHz 100 Hz: 5 µgvHz 1000 Hz: 5 µgvHzOutput Impedance, Max: 100 OBias Output Voltage, Nominal: 12 VdcGrounding: Isolated case, internally shieldedENVIRONMENTA LTemperature Range: -50 to 120°C (-58 to 248°F)Vibration Limit: 500 g peakShock Limit: 5000 g peakElectromagnetic Sensitivity, Equiv. g, Max: 70 µg/gaussSealing: Hermetic to 10-8 cc/sBase Strain Sensitivity, Max: 0.002 g/microstrainPHYSICA LWeight: 145 g (5.1 oz)Case Material: 316L SSMounting: ¼-28 captive hex head screw with 1.2 mm (0.046") diameter safety wire holeConnector: 2 pin, MIL-C-5015 styleConnections: Pin A: Power/signal Pin B: CommonMating Connector: Amphenol 97-3106A-10SL-4S typeRecommended Cabling: ACC-CB7-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Accelerometers - ACC787A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Industrial Accelerometers
ACC787A
Industrial Accelerometers ACC787A
The OMEGAROMETER Series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC787A is a general purpose accelerometer with a low profile side cable exit.SPECIFICATIONSD YNAMICSensitivity, ±10%, 25°C (77°F): 100 mV/gAcceleration Range1: 80 g peakAmplitude Non-Linearity: 1%Frequency Response: ±10%: 1.0 to 5000 Hz ±3 dB: 0.7 to 10,000 HzResonance Frequency: 22 kHzTransverse Sensitivity, Max: 5% of axialELECTRICALPower Requirement:Voltage Source1: 18 to 30 VdcCurrent Regulating Diode1,2: 2 to 10 mAElectrical Noise, Equiv. g Nominal:Broadband: 2.5 Hz to 25 kHz: 700 µgSpectral: 10 Hz: 10 µgvHz 100 Hz: 5 µgvHz 1000 Hz: 5 µgvHzOutput Impedance, Max: 100 OBias Output Voltage, Nominal: 12 VdcGrounding: Isolated case, internally shieldedENVIRONMENTA LTemperature Range: -50 to 120°C (-58 to 248°F)Vibration Limit: 500 g peakShock Limit: 5000 g peakElectromagnetic Sensitivity, Equiv. g, Max: 70 µg/gaussSealing: Hermetic to 10-8 cc/sBase Strain Sensitivity, Max: 0.002 g/microstrainPHYSICA LWeight: 145 g (5.1 oz)Case Material: 316L SSMounting: ¼-28 captive hex head screw with 1.2 mm (0.046") diameter safety wire holeConnector: 2 pin, MIL-C-5015 styleConnections: Pin A: Power/signal Pin B: CommonMating Connector: Amphenol 97-3106A-10SL-4S typeRecommended Cabling: ACC-CB7-10

The OMEGAROMETER Series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC787A is a general purpose accelerometer with a low profile side cable exit.SPECIFICATIONSDYNAMICSensitivity, ±10%, 25°C (77°F): 100 mV/gAcceleration Range1: 80 g peakAmplitude Non-Linearity: 1%Frequency Response: ±10%: 1.0 to 5000 Hz ±3 dB: 0.7 to 10,000 HzResonance Frequency: 22 kHzTransverse Sensitivity, Max: 5% of axialELECTRICALPower Requirement:Voltage Source1: 18 to 30 VdcCurrent Regulating Diode1,2: 2 to 10 mAElectrical Noise, Equiv. g Nominal:Broadband: 2.5 Hz to 25 kHz: 700 µgSpectral: 10 Hz: 10 µgvHz 100 Hz: 5 µgvHz 1000 Hz: 5 µgvHzOutput Impedance, Max: 100 OBias Output Voltage, Nominal: 12 VdcGrounding: Isolated case, internally shieldedENVIRONMENTALTemperature Range: -50 to 120°C (-58 to 248°F)Vibration Limit: 500 g peakShock Limit: 5000 g peakElectromagnetic Sensitivity, Equiv. g, Max: 70 µg/gaussSealing: Hermetic to 10-8 cc/sBase Strain Sensitivity, Max: 0.002 g/microstrainPHYSICALWeight: 145 g (5.1 oz)Case Material: 316L SSMounting: ¼-28 captive hex head screw with 1.2 mm (0.046") diameter safety wire holeConnector: 2 pin, MIL-C-5015 styleConnections: Pin A: Power/signal Pin B: CommonMating Connector: Amphenol 97-3106A-10SL-4S typeRecommended Cabling: ACC-CB7-10

Buy Now Datasheet
Accelerometers - 5880-ACC787A-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
5880-ACC787A-ND
Accelerometers 5880-ACC787A-ND
OMEGAROMETER INDUSTRIAL GRADE AC

OMEGAROMETER INDUSTRIAL GRADE AC

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Accelerometers Accelerometers
Product Number ACC787A 5880-ACC787A-ND
Product Name Industrial Accelerometers Accelerometers
Measurement Axes Single Single
Sensor Technology Resonance
Device Category Sensor / Transducer Sensor / Transducer
Sensor Outputs Acceleration Acceleration
Features Corrosion Resistant (optional feature); Environmentally / Hermetically Sealed (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details