OMEGA Engineering, Inc. Triaxial Accelerometer ACC301

Description
OMEGA's model ACC301 triaxial accelerometer is ideal for lightweight single-point monitoring vibration in three (X-Y-Z) planes. This accelerometer has a low noise floor and a wide frequency range of up to 10 kHz. The ACC301 accelerometer weighs only 10 grams, yet its titanium construction makes it very rugged.SPECIFICATION SExcitation: 2 mA nominal @ 15 to 30 Vdc, constant currentRated Output: 10 mV/g nominal @ 100 Hz per axisFrequency Range: 3 Hz to 10 kHz (up to ±5 % rated output shift)Amplitude Range: ±500 g peakAmplitude Linearity: 2% up to 400 g peakTemperature Range: -55 to 120°C (-65 to 250°F)Temperature Sensitivity Effect: -54 to 38°C (-65 to 100°F): =5% FS 38 to 121°C (100 to 250°F): =8% FSThermal Shock: 3 g/°CTransverse Sensitivity: 5% of axial maximum per axisMaximum g Without Damage: 5000 g peakMaximum g Without Clipping: ±500 g peakMounted Resonance Frequency: >50 kHzOutput Impedance: 1000 O nominalBias Voltage: 7 V nominalBase Strain: 0.005 g/microstrain nominalNoise Floor (Wide Band): 0.0015 g (rms)Weight: 10 g (0.35 oz) nominal (without cable)Material: TitaniumDimensions: 19 H x 12.7 mm (0.75 x 0.5") squareConnector: 4-pin, ¼-28 female termination, cable sold separately (order Model No. ACC-CB3-6)Mounting: 10-32 removable studMounting Torque Max: 22 cm-kg (20 in-lb)
Datasheet
Description
OMEGA's model ACC301 triaxial accelerometer is ideal for lightweight single-point monitoring vibration in three (X-Y-Z) planes. This accelerometer has a low noise floor and a wide frequency range of up to 10 kHz. The ACC301 accelerometer weighs only 10 grams, yet its titanium construction makes it very rugged.SPECIFICATION SExcitation: 2 mA nominal @ 15 to 30 Vdc, constant currentRated Output: 10 mV/g nominal @ 100 Hz per axisFrequency Range: 3 Hz to 10 kHz (up to ±5 % rated output shift)Amplitude Range: ±500 g peakAmplitude Linearity: 2% up to 400 g peakTemperature Range: -55 to 120°C (-65 to 250°F)Temperature Sensitivity Effect: -54 to 38°C (-65 to 100°F): =5% FS 38 to 121°C (100 to 250°F): =8% FSThermal Shock: 3 g/°CTransverse Sensitivity: 5% of axial maximum per axisMaximum g Without Damage: 5000 g peakMaximum g Without Clipping: ±500 g peakMounted Resonance Frequency: >50 kHzOutput Impedance: 1000 O nominalBias Voltage: 7 V nominalBase Strain: 0.005 g/microstrain nominalNoise Floor (Wide Band): 0.0015 g (rms)Weight: 10 g (0.35 oz) nominal (without cable)Material: TitaniumDimensions: 19 H x 12.7 mm (0.75 x 0.5") squareConnector: 4-pin, ¼-28 female termination, cable sold separately (order Model No. ACC-CB3-6)Mounting: 10-32 removable studMounting Torque Max: 22 cm-kg (20 in-lb)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxial Accelerometer - ACC301 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Triaxial Accelerometer
ACC301
Triaxial Accelerometer ACC301
OMEGA's model ACC301 triaxial accelerometer is ideal for lightweight single-point monitoring vibration in three (X-Y-Z) planes. This accelerometer has a low noise floor and a wide frequency range of up to 10 kHz. The ACC301 accelerometer weighs only 10 grams, yet its titanium construction makes it very rugged.SPECIFICATION SExcitation: 2 mA nominal @ 15 to 30 Vdc, constant currentRated Output: 10 mV/g nominal @ 100 Hz per axisFrequency Range: 3 Hz to 10 kHz (up to ±5 % rated output shift)Amplitude Range: ±500 g peakAmplitude Linearity: 2% up to 400 g peakTemperature Range: -55 to 120°C (-65 to 250°F)Temperature Sensitivity Effect: -54 to 38°C (-65 to 100°F): =5% FS 38 to 121°C (100 to 250°F): =8% FSThermal Shock: 3 g/°CTransverse Sensitivity: 5% of axial maximum per axisMaximum g Without Damage: 5000 g peakMaximum g Without Clipping: ±500 g peakMounted Resonance Frequency: >50 kHzOutput Impedance: 1000 O nominalBias Voltage: 7 V nominalBase Strain: 0.005 g/microstrain nominalNoise Floor (Wide Band): 0.0015 g (rms)Weight: 10 g (0.35 oz) nominal (without cable)Material: TitaniumDimensions: 19 H x 12.7 mm (0.75 x 0.5") squareConnector: 4-pin, ¼-28 female termination, cable sold separately (order Model No. ACC-CB3-6)Mounting: 10-32 removable studMounting Torque Max: 22 cm-kg (20 in-lb)

OMEGA's model ACC301 triaxial accelerometer is ideal for lightweight single-point monitoring vibration in three (X-Y-Z) planes. This accelerometer has a low noise floor and a wide frequency range of up to 10 kHz. The ACC301 accelerometer weighs only 10 grams, yet its titanium construction makes it very rugged.SPECIFICATIONSExcitation: 2 mA nominal @ 15 to 30 Vdc, constant currentRated Output: 10 mV/g nominal @ 100 Hz per axisFrequency Range: 3 Hz to 10 kHz (up to ±5 % rated output shift)Amplitude Range: ±500 g peakAmplitude Linearity: 2% up to 400 g peakTemperature Range: -55 to 120°C (-65 to 250°F)Temperature Sensitivity Effect: -54 to 38°C (-65 to 100°F): =5% FS 38 to 121°C (100 to 250°F): =8% FSThermal Shock: 3 g/°CTransverse Sensitivity: 5% of axial maximum per axisMaximum g Without Damage: 5000 g peakMaximum g Without Clipping: ±500 g peakMounted Resonance Frequency: >50 kHzOutput Impedance: 1000 O nominalBias Voltage: 7 V nominalBase Strain: 0.005 g/microstrain nominalNoise Floor (Wide Band): 0.0015 g (rms)Weight: 10 g (0.35 oz) nominal (without cable)Material: TitaniumDimensions: 19 H x 12.7 mm (0.75 x 0.5") squareConnector: 4-pin, ¼-28 female termination, cable sold separately (order Model No. ACC-CB3-6)Mounting: 10-32 removable studMounting Torque Max: 22 cm-kg (20 in-lb)

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Accelerometers
Product Number ACC301
Product Name Triaxial Accelerometer
Measurement Axes Triaxial
Sensor Technology Resonance
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Magnetic (optional feature); Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details