OMEGA Engineering, Inc. Laboratory Grade Accelerometers ACC103

Description
The ACC103 laboratory accelerometer is ideal for use in shake tests, vibration labs, and other general purpose vibration applications. The ACC103 weighs only 15 grams, ideal for applications where low accelerometer weight is critical. It has a 10 mv/g output which can measure vibrations up to 500 g's.SPECIFICATIONSFr equency Response: 1 Hz to 10 kHz (up to ±10% rated output shift)Rated Output: 10 mV/g nominal @ 100 HzFrequency Range: 2 Hz to 10 kHz (up to ±5% rated output shift)Amplitude Range: ±500 g peakAmplitude Linearity: ±2% up to 500 g peakTemperature Range: -50 to 120°C (-60 to 250°F)Temperature Sensitivity Effect: 0.06% FS/°FDischarge Time Constant: 0.5 s minTransverse Sensitivity: 5% of axial maxStrain Sensitivity: 0.001 g per microstrain @ 25°/µsMaximum g Without Clipping: ±1000 gMounted Resonance Frequency: >40 kHzOutput Impedance: 100 OBias Voltage: 10V nominalBase Strain: 0.03 g/microstrain nominalNoise Floor (Wideband): 0.007 g (rms)Weight: 1.5 g (0.05 oz) nominal (without cable)Material: Stainless steelDimensions: 7.11 H x 6.35 mm hex base (0.28 x 0.25")Connector: 10-32 male, cable not included (order model no. ACC-CB2-10)
Datasheet
Description
The ACC103 laboratory accelerometer is ideal for use in shake tests, vibration labs, and other general purpose vibration applications. The ACC103 weighs only 15 grams, ideal for applications where low accelerometer weight is critical. It has a 10 mv/g output which can measure vibrations up to 500 g's.SPECIFICATIONSFr equency Response: 1 Hz to 10 kHz (up to ±10% rated output shift)Rated Output: 10 mV/g nominal @ 100 HzFrequency Range: 2 Hz to 10 kHz (up to ±5% rated output shift)Amplitude Range: ±500 g peakAmplitude Linearity: ±2% up to 500 g peakTemperature Range: -50 to 120°C (-60 to 250°F)Temperature Sensitivity Effect: 0.06% FS/°FDischarge Time Constant: 0.5 s minTransverse Sensitivity: 5% of axial maxStrain Sensitivity: 0.001 g per microstrain @ 25°/µsMaximum g Without Clipping: ±1000 gMounted Resonance Frequency: >40 kHzOutput Impedance: 100 OBias Voltage: 10V nominalBase Strain: 0.03 g/microstrain nominalNoise Floor (Wideband): 0.007 g (rms)Weight: 1.5 g (0.05 oz) nominal (without cable)Material: Stainless steelDimensions: 7.11 H x 6.35 mm hex base (0.28 x 0.25")Connector: 10-32 male, cable not included (order model no. ACC-CB2-10)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laboratory Grade Accelerometers - ACC103 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Laboratory Grade Accelerometers
ACC103
Laboratory Grade Accelerometers ACC103
The ACC103 laboratory accelerometer is ideal for use in shake tests, vibration labs, and other general purpose vibration applications. The ACC103 weighs only 15 grams, ideal for applications where low accelerometer weight is critical. It has a 10 mv/g output which can measure vibrations up to 500 g's.SPECIFICATIONSFr equency Response: 1 Hz to 10 kHz (up to ±10% rated output shift)Rated Output: 10 mV/g nominal @ 100 HzFrequency Range: 2 Hz to 10 kHz (up to ±5% rated output shift)Amplitude Range: ±500 g peakAmplitude Linearity: ±2% up to 500 g peakTemperature Range: -50 to 120°C (-60 to 250°F)Temperature Sensitivity Effect: 0.06% FS/°FDischarge Time Constant: 0.5 s minTransverse Sensitivity: 5% of axial maxStrain Sensitivity: 0.001 g per microstrain @ 25°/µsMaximum g Without Clipping: ±1000 gMounted Resonance Frequency: >40 kHzOutput Impedance: 100 OBias Voltage: 10V nominalBase Strain: 0.03 g/microstrain nominalNoise Floor (Wideband): 0.007 g (rms)Weight: 1.5 g (0.05 oz) nominal (without cable)Material: Stainless steelDimensions: 7.11 H x 6.35 mm hex base (0.28 x 0.25")Connector: 10-32 male, cable not included (order model no. ACC-CB2-10)

The ACC103 laboratory accelerometer is ideal for use in shake tests, vibration labs, and other general purpose vibration applications. The ACC103 weighs only 15 grams, ideal for applications where low accelerometer weight is critical. It has a 10 mv/g output which can measure vibrations up to 500 g's.SPECIFICATIONSFrequency Response: 1 Hz to 10 kHz (up to ±10% rated output shift)Rated Output: 10 mV/g nominal @ 100 HzFrequency Range: 2 Hz to 10 kHz (up to ±5% rated output shift)Amplitude Range: ±500 g peakAmplitude Linearity: ±2% up to 500 g peakTemperature Range: -50 to 120°C (-60 to 250°F)Temperature Sensitivity Effect: 0.06% FS/°FDischarge Time Constant: 0.5 s minTransverse Sensitivity: 5% of axial maxStrain Sensitivity: 0.001 g per microstrain @ 25°/µsMaximum g Without Clipping: ±1000 gMounted Resonance Frequency: >40 kHzOutput Impedance: 100 OBias Voltage: 10V nominalBase Strain: 0.03 g/microstrain nominalNoise Floor (Wideband): 0.007 g (rms)Weight: 1.5 g (0.05 oz) nominal (without cable)Material: Stainless steelDimensions: 7.11 H x 6.35 mm hex base (0.28 x 0.25")Connector: 10-32 male, cable not included (order model no. ACC-CB2-10)

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Accelerometers
Product Number ACC103
Product Name Laboratory Grade Accelerometers
Measurement Axes Single
Sensor Technology Resonance
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature MEMS Accelerometer for Energy - AXO®315T1 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details