OMEGA Engineering, Inc. Accelerometer Power Supply ACC-PS2

Description
The ACC-PS1 is an economical, single channel, high performance accelerometer power. It operates from two standard 9 volt batteries and includes a built in battery test meter. The model ACC-PS2 is a rechargeable battery powered, single channel, high performance accelerometer power supply/amplifier. This miniature low noise power supply features a Ni-Cad battery with detachable charger, 3- position gain (for amplification of x1, x10, x100), LED low battery indicator, over limit (clipping) indicator and fault indicator. This power supply has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers. Battery charger is included.
Datasheet
Description
The ACC-PS1 is an economical, single channel, high performance accelerometer power. It operates from two standard 9 volt batteries and includes a built in battery test meter. The model ACC-PS2 is a rechargeable battery powered, single channel, high performance accelerometer power supply/amplifier. This miniature low noise power supply features a Ni-Cad battery with detachable charger, 3- position gain (for amplification of x1, x10, x100), LED low battery indicator, over limit (clipping) indicator and fault indicator. This power supply has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers. Battery charger is included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer Power Supply - ACC-PS2 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Accelerometer Power Supply
ACC-PS2
Accelerometer Power Supply ACC-PS2
The ACC-PS1 is an economical, single channel, high performance accelerometer power. It operates from two standard 9 volt batteries and includes a built in battery test meter. The model ACC-PS2 is a rechargeable battery powered, single channel, high performance accelerometer power supply/amplifier. This miniature low noise power supply features a Ni-Cad battery with detachable charger, 3- position gain (for amplification of x1, x10, x100), LED low battery indicator, over limit (clipping) indicator and fault indicator. This power supply has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers. Battery charger is included.

The ACC-PS1 is an economical, single channel, high performance accelerometer power. It operates from two standard 9 volt batteries and includes a built in battery test meter. The model ACC-PS2 is a rechargeable battery powered, single channel, high performance accelerometer power supply/amplifier. This miniature low noise power supply features a Ni-Cad battery with detachable charger, 3- position gain (for amplification of x1, x10, x100), LED low battery indicator, over limit (clipping) indicator and fault indicator. This power supply has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers. Battery charger is included.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Power Supplies
Product Number ACC-PS2
Product Name Accelerometer Power Supply
Type DC-DC Converter
Form Factor Desktop / Free Standing
Applications Accelerometer
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI1812VP230C1-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details