OMEGA Engineering, Inc. Accelerometer Power Supply ACC-PS1

Description
The ACC-PS1 is an economical, single channel, high performance accelerometer power. It operates from two standard 9 volt batteries and includes a built in battery test meter. The model ACC-PS2 is a rechargeable battery powered, single channel, high performance accelerometer power supply/amplifier. This miniature low noise power supply features a Ni-Cad battery with detachable charger, 3- position gain (for amplification of x1, x10, x100), LED low battery indicator, over limit (clipping) indicator and fault indicator. This power supply has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers. Battery charger is included.
Datasheet
Description
The ACC-PS1 is an economical, single channel, high performance accelerometer power. It operates from two standard 9 volt batteries and includes a built in battery test meter. The model ACC-PS2 is a rechargeable battery powered, single channel, high performance accelerometer power supply/amplifier. This miniature low noise power supply features a Ni-Cad battery with detachable charger, 3- position gain (for amplification of x1, x10, x100), LED low battery indicator, over limit (clipping) indicator and fault indicator. This power supply has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers. Battery charger is included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer Power Supply - ACC-PS1 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Accelerometer Power Supply
ACC-PS1
Accelerometer Power Supply ACC-PS1
The ACC-PS1 is an economical, single channel, high performance accelerometer power. It operates from two standard 9 volt batteries and includes a built in battery test meter. The model ACC-PS2 is a rechargeable battery powered, single channel, high performance accelerometer power supply/amplifier. This miniature low noise power supply features a Ni-Cad battery with detachable charger, 3- position gain (for amplification of x1, x10, x100), LED low battery indicator, over limit (clipping) indicator and fault indicator. This power supply has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers. Battery charger is included.

The ACC-PS1 is an economical, single channel, high performance accelerometer power. It operates from two standard 9 volt batteries and includes a built in battery test meter. The model ACC-PS2 is a rechargeable battery powered, single channel, high performance accelerometer power supply/amplifier. This miniature low noise power supply features a Ni-Cad battery with detachable charger, 3- position gain (for amplification of x1, x10, x100), LED low battery indicator, over limit (clipping) indicator and fault indicator. This power supply has a rugged aluminum housing with four easily accessible mounting holes on 4.75 x 1.75" (121 x 44 mm) centers. Battery charger is included.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Power Supplies
Product Number ACC-PS1
Product Name Accelerometer Power Supply
Type DC-DC Converter
Form Factor Desktop / Free Standing
Applications Accelerometer
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 114084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
Number of Outputs 3 #
View Details