OMEGA ENGINEERING, INC.
A-0-100F-9-1/2 -- DIAL THERMOMETER OMEGA
OMEGA Engineering, Inc.
Dial Thermometer Omega
A-0-100F-9-1/2
Description
DIAL THERMOMETER
Description
DIAL THERMOMETER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
55AH0284 |
|
Product Name
|
Dial Thermometer Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60 SCFM (102 m³/hr)
Maximum Sound Level
50 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3450 SCFM (5864 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details