OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88220K

Description
UNIQUE SURFACE THERMOCOUPLE PROB
Request a Quote Datasheet
Description
UNIQUE SURFACE THERMOCOUPLE PROB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88220K-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88220K-ND
Thermocouples, Temperature Probes 5880-88220K-ND
UNIQUE SURFACE THERMOCOUPLE PROB

UNIQUE SURFACE THERMOCOUPLE PROB

Buy Now Datasheet
Thermocouple Probe, K Type, 250 Deg C; Length Omega - 30AC8729 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 250 Deg C; Length Omega
30AC8729
Thermocouple Probe, K Type, 250 Deg C; Length Omega 30AC8729
THERMOCOUPLE PROBE, K TYPE, 250 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

THERMOCOUPLE PROBE, K TYPE, 250 DEG C; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No

Supplier's Site Datasheet
Sensor Probe, Type K, 250Deg C Rohs Compliant Omega - 69AJ1309 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Probe, Type K, 250Deg C Rohs Compliant Omega
69AJ1309
Sensor Probe, Type K, 250Deg C Rohs Compliant Omega 69AJ1309
SENSOR PROBE, TYPE K, 250DEG C ROHS COMPLIANT: NA

SENSOR PROBE, TYPE K, 250DEG C ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88220K-ND 30AC8729
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type, 250 Deg C; Length Omega
Sensed Temperature 32 to 482 F (0.0 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3429139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Surface
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details