OMEGA Engineering, Inc. Thermocouple Probe, K Type, 12; Length Omega 88108K-RE

Description
THERMOCOUPLE PROBE, K TYPE, 12"; Length:12"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: Yes
Description
THERMOCOUPLE PROBE, K TYPE, 12"; Length:12"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Probe, K Type, 12; Length Omega - 30AC8725 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type, 12; Length Omega
30AC8725
Thermocouple Probe, K Type, 12; Length Omega 30AC8725
THERMOCOUPLE PROBE, K TYPE, 12"; Length:12"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, K TYPE, 12"; Length:12"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 30AC8725
Product Name Thermocouple Probe, K Type, 12; Length Omega
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Universal Use, Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details
Industrial Thermocouples Sheath with Fiberglass Leadwire and Plug Connection - THERMOCOUPLE STYLES 05, 07, 69 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Spring-Loaded MgO Thermocouple - Sensor with Connection Heads -  - Pyromation
Specs
Application Options Explosion Proof (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details