THERMOCOUPLE PROBE, K TYPE, 4"; Length:4"; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: No
THERMOCOUPLE PROBE, 760DEG C, 4" ROHS COMPLIANT: NO
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 30AC8722 |
| Product Name | Thermocouple Probe, K Type, 4; Length Omega |