Pyromation High Temperature Thermocouple Assembly - Industrial

Description
Pyromation’s high-temperature thermocouples are designed to operate in a temperature range of (982 to 1871) ºC [1800 to 3400] ºF. They are designed for use in vacuum furnaces and other applications requiring high-temperature measurement in controlled atmospheric conditions. Metal sheaths of Alloy 600 and molybdenum are available as well as alumina ceramic sheaths. All assemblies are supplied with ungrounded, isolated hot junctions. The construction style consists of an alumina insulated element inside the tube of choice as listed below. Special construction designs are also available.
Request a Quote Datasheet
Description
Pyromation’s high-temperature thermocouples are designed to operate in a temperature range of (982 to 1871) ºC [1800 to 3400] ºF. They are designed for use in vacuum furnaces and other applications requiring high-temperature measurement in controlled atmospheric conditions. Metal sheaths of Alloy 600 and molybdenum are available as well as alumina ceramic sheaths. All assemblies are supplied with ungrounded, isolated hot junctions. The construction style consists of an alumina insulated element inside the tube of choice as listed below. Special construction designs are also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Thermocouple Assembly - Industrial -  - Pyromation
Fort Wayne, IN, United States
High Temperature Thermocouple Assembly - Industrial
High Temperature Thermocouple Assembly - Industrial
Pyromation’s high-temperature thermocouples are designed to operate in a temperature range of (982 to 1871) ºC [1800 to 3400] ºF. They are designed for use in vacuum furnaces and other applications requiring high-temperature measurement in controlled atmospheric conditions. Metal sheaths of Alloy 600 and molybdenum are available as well as alumina ceramic sheaths. All assemblies are supplied with ungrounded, isolated hot junctions. The construction style consists of an alumina insulated element inside the tube of choice as listed below. Special construction designs are also available.

Pyromation’s high-temperature thermocouples are designed to operate in a temperature range of (982 to 1871) ºC [1800 to 3400] ºF. They are designed for use in vacuum furnaces and other applications requiring high-temperature measurement in controlled atmospheric conditions. Metal sheaths of Alloy 600 and molybdenum are available as well as alumina ceramic sheaths. All assemblies are supplied with ungrounded, isolated hot junctions. The construction style consists of an alumina insulated element inside the tube of choice as listed below. Special construction designs are also available.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category Thermocouple Temperature Probes
Product Name High Temperature Thermocouple Assembly - Industrial
Sensed Temperature 982 to 1149 F (528 to 621 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Straight Probe
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location, Explosion-Proof-Approved, Thermocouple Assembly with Thermowells - XP04 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details
Angle Thermocouple, Stnd Protection Tube - Industrial -  - Pyromation
Specs
Base, Noble and Refractory Metal Type J
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Angled Probe
View Details
Threaded Nozzle Thermocouple - Plastic -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
Thermocouple - Cerite-III - Pyromation
Specs
Sensed Temperature ? to 1538 F (? to 837 C)
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type K
View Details