OMEGA Engineering, Inc. Thermocouples, Temperature Probes 88007K-IEC

Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet
Description
THERMOCOUPLE HANDLE PROBE, UNIQU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-88007K-IEC-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-88007K-IEC-ND
Thermocouples, Temperature Probes 5880-88007K-IEC-ND
THERMOCOUPLE HANDLE PROBE, UNIQU

THERMOCOUPLE HANDLE PROBE, UNIQU

Buy Now Datasheet
Thermocouple Probe, K Type; Length Omega - 30AC8704 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, K Type; Length Omega
30AC8704
Thermocouple Probe, K Type; Length Omega 30AC8704
THERMOCOUPLE PROBE, K TYPE; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, K TYPE; Length:-; External Diameter:-; Probe Body Material:-; Product Range:88000 Series RoHS Compliant: Yes

Supplier's Site
Thermocouple Probe, Type K Omega - 70AH0748 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Type K Omega
70AH0748
Thermocouple Probe, Type K Omega 70AH0748
THERMOCOUPLE PROBE, TYPE K

THERMOCOUPLE PROBE, TYPE K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-88007K-IEC-ND 30AC8704
Product Name Thermocouples, Temperature Probes Thermocouple Probe, K Type; Length Omega
Sensed Temperature 32 to 482 F (0.0 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement on Surfaces, Spark plug surface sensor -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Surface
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details