OMEGA ENGINEERING, INC.
88006E-RE -- RPL ELEMENT OMEGA OMEGA
OMEGA Engineering, Inc.
Rpl Element Omega Omega
88006E-RE
Description
RPL ELEMENT OMEGA
Description
RPL ELEMENT OMEGA
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH2632 |
|
Product Name
|
Rpl Element Omega Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
8.70 inch (221 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
93.2 SCFM (158 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
125 volts
Running Current
10 amps
View Details