OMEGA Engineering, Inc. Thin Leaf-Type Thermocouples 88000

Description
Model 88008(*) Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88009(*) Thin-body type probe designed to measure the surface of the bottom of narrow gaps or slits, like that of a plate heater. 260C (500F) max. service temperature. Note: element not replaceable. Model 88013(*) Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88014(*) Right angle version of the 88013. Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88104(*) Right angle version of the 88008, with unique lateral spring design and small contact surface area. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88301(*) Suitable for measuring internal temperatures of semi-solid materials, such as rubbers, plastics, clay, as well as for liquid measurements. Tapered stainless steel sheath with 480C (900F) max service temperature. Note: element not replaceable. Model 88305(*) Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature. Note: element not replaceable. Model 88306(*) Pointed tip design, ideal for measuring soft and semi-frozen material, molten plastics and rubbers. 4" sheath, with 6 to 20 s response time. 500C (930F) max service temperature. Note: element not replaceable. Model 88307(*) Longer version of the 88306, with 12" sheath. Note: element not replaceable. Model 88308(*) Specially designed fine hypodermic needle probe, least likely to disturb the surrounding insertion area. 6 to 20 second response time, 205C (400F) max. service temperature. Note: element not replaceable.
Description
Model 88008(*) Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88009(*) Thin-body type probe designed to measure the surface of the bottom of narrow gaps or slits, like that of a plate heater. 260C (500F) max. service temperature. Note: element not replaceable. Model 88013(*) Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88014(*) Right angle version of the 88013. Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88104(*) Right angle version of the 88008, with unique lateral spring design and small contact surface area. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88301(*) Suitable for measuring internal temperatures of semi-solid materials, such as rubbers, plastics, clay, as well as for liquid measurements. Tapered stainless steel sheath with 480C (900F) max service temperature. Note: element not replaceable. Model 88305(*) Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature. Note: element not replaceable. Model 88306(*) Pointed tip design, ideal for measuring soft and semi-frozen material, molten plastics and rubbers. 4" sheath, with 6 to 20 s response time. 500C (930F) max service temperature. Note: element not replaceable. Model 88307(*) Longer version of the 88306, with 12" sheath. Note: element not replaceable. Model 88308(*) Specially designed fine hypodermic needle probe, least likely to disturb the surrounding insertion area. 6 to 20 second response time, 205C (400F) max. service temperature. Note: element not replaceable.

Suppliers

Company
Product
Description
Supplier Links
Thin Leaf-Type Thermocouples - 88000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thin Leaf-Type Thermocouples
88000
Thin Leaf-Type Thermocouples 88000
Model 88008(*) Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88009(*) Thin-body type probe designed to measure the surface of the bottom of narrow gaps or slits, like that of a plate heater. 260C (500F) max. service temperature. Note: element not replaceable. Model 88013(*) Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88014(*) Right angle version of the 88013. Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88104(*) Right angle version of the 88008, with unique lateral spring design and small contact surface area. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88301(*) Suitable for measuring internal temperatures of semi-solid materials, such as rubbers, plastics, clay, as well as for liquid measurements. Tapered stainless steel sheath with 480C (900F) max service temperature. Note: element not replaceable. Model 88305(*) Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature. Note: element not replaceable. Model 88306(*) Pointed tip design, ideal for measuring soft and semi-frozen material, molten plastics and rubbers. 4" sheath, with 6 to 20 s response time. 500C (930F) max service temperature. Note: element not replaceable. Model 88307(*) Longer version of the 88306, with 12" sheath. Note: element not replaceable. Model 88308(*) Specially designed fine hypodermic needle probe, least likely to disturb the surrounding insertion area. 6 to 20 second response time, 205C (400F) max. service temperature. Note: element not replaceable.

Model 88008(*)
Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature.
Note: element not replaceable.
Model 88009(*)
Thin-body type probe designed to measure the surface of the bottom of narrow gaps or slits, like that of a plate heater. 260C (500F) max. service temperature.
Note: element not replaceable.
Model 88013(*)
Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures.
Note: element not replaceable.
Model 88014(*)
Right angle version of the 88013. Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures.
Note: element not replaceable.
Model 88104(*)
Right angle version of the 88008, with unique lateral spring design and small contact surface area. 400C (750F) max. surface temperature.
Note: element not replaceable.
Model 88301(*)
Suitable for measuring internal temperatures of semi-solid materials, such as rubbers, plastics, clay, as well as for liquid measurements. Tapered stainless steel sheath with 480C (900F) max service temperature.
Note: element not replaceable.
Model 88305(*)
Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature.
Note: element not replaceable.
Model 88306(*)
Pointed tip design, ideal for measuring soft and semi-frozen material, molten plastics and rubbers. 4" sheath, with 6 to 20 s response time. 500C (930F) max service temperature.
Note: element not replaceable.
Model 88307(*)
Longer version of the 88306, with 12" sheath.
Note: element not replaceable.
Model 88308(*)
Specially designed fine hypodermic needle probe, least likely to disturb the surrounding insertion area. 6 to 20 second response time, 205C (400F) max. service temperature.
Note: element not replaceable.

Buy Now
Unique Roundface Surface Probes - 88000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Unique Roundface Surface Probes
88000
Unique Roundface Surface Probes 88000
Model 88008(*) Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88009(*) Thin-body type probe designed to measure the surface of the bottom of narrow gaps or slits, like that of a plate heater. 260C (500F) max. service temperature. Note: element not replaceable. Model 88013(*) Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88014(*) Right angle version of the 88013. Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88104(*) Right angle version of the 88008, with unique lateral spring design and small contact surface area. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88301(*) Suitable for measuring internal temperatures of semi-solid materials, such as rubbers, plastics, clay, as well as for liquid measurements. Tapered stainless steel sheath with 480C (900F) max service temperature. Note: element not replaceable. Model 88305(*) Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature. Note: element not replaceable. Model 88306(*) Pointed tip design, ideal for measuring soft and semi-frozen material, molten plastics and rubbers. 4" sheath, with 6 to 20 s response time. 500C (930F) max service temperature. Note: element not replaceable. Model 88307(*) Longer version of the 88306, with 12" sheath. Note: element not replaceable. Model 88308(*) Specially designed fine hypodermic needle probe, least likely to disturb the surrounding insertion area. 6 to 20 second response time, 205C (400F) max. service temperature. Note: element not replaceable.

Model 88008(*)
Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature.
Note: element not replaceable.
Model 88009(*)
Thin-body type probe designed to measure the surface of the bottom of narrow gaps or slits, like that of a plate heater. 260C (500F) max. service temperature.
Note: element not replaceable.
Model 88013(*)
Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures.
Note: element not replaceable.
Model 88014(*)
Right angle version of the 88013. Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures.
Note: element not replaceable.
Model 88104(*)
Right angle version of the 88008, with unique lateral spring design and small contact surface area. 400C (750F) max. surface temperature.
Note: element not replaceable.
Model 88301(*)
Suitable for measuring internal temperatures of semi-solid materials, such as rubbers, plastics, clay, as well as for liquid measurements. Tapered stainless steel sheath with 480C (900F) max service temperature.
Note: element not replaceable.
Model 88305(*)
Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature.
Note: element not replaceable.
Model 88306(*)
Pointed tip design, ideal for measuring soft and semi-frozen material, molten plastics and rubbers. 4" sheath, with 6 to 20 s response time. 500C (930F) max service temperature.
Note: element not replaceable.
Model 88307(*)
Longer version of the 88306, with 12" sheath.
Note: element not replaceable.
Model 88308(*)
Specially designed fine hypodermic needle probe, least likely to disturb the surrounding insertion area. 6 to 20 second response time, 205C (400F) max. service temperature.
Note: element not replaceable.

Buy Now
High Temperature Surface Probes - 88000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Temperature Surface Probes
88000
High Temperature Surface Probes 88000
Model 88006(*) Miniature, fast response probe with 480C (900F) max. surface temperature. Ideal for surface temperatures of small electronic parts. Replaceable Element not supplied, P/N 88006(*)-RE. Model 88007(*) Miniature, fast response probe. Ideal for measuring the surface temperature of small electronic parts. 250C (480F) max. surface temperature. Replaceable Element supplied free, for additional elements order P/N 88007(*)-RE. Model 88010(*) Long, 300 mm (12") reach version of the 88006. Fast response design with 760C (1400F) max. surface temperature for use in oven and furnaces. Replaceable Element not supplied, P/N 88010(*)-RE. Model 88016(*) High temperature, right-angle probe, with miniature pencil type head. Best suited to stationary surfaces, with sensing head parallel to the handle. 480C (900F) max. surface temperature. Replaceable Element not supplied, P/N 88016(*)-RE. Model 88026(*) High temperature, right-angle probe, with miniature pencil type head. Best suited to stationary surfaces, with sensing head perpendicular to the handle. 480C (900F) max. surface temperature. Replaceable Element not supplied, P/N 88026(*)-RE. Model 88106(*) Right-angle probe for fast response times. Sheath length is 102 mm (4"). Max. surface temperature is 760'C (1400'F). Replaceable Element not supplied, P/N 88106(*)-RE. Model 88107(*) Right-angle, long reach probe with fast response design. Sheath length is 203 mm (8"), with 760C (1400'F) max. surface temperature. Replaceable Element not supplied, P/N 88107(*)-RE. Model 88108(*) Right-angle, long 300 mm (12") reach probe with fast response design. 760'C (1400F) max. surface temperature. Replaceable Element not supplied, P/N 88108(*)-RE.

Model 88006(*)
Miniature, fast response probe with 480C (900F) max. surface temperature. Ideal for surface temperatures of small electronic parts.
Replaceable Element not supplied, P/N 88006(*)-RE.
Model 88007(*)
Miniature, fast response probe. Ideal for measuring the surface temperature of small electronic parts. 250C (480F) max. surface temperature.
Replaceable Element supplied free, for additional elements order P/N 88007(*)-RE.
Model 88010(*)
Long, 300 mm (12") reach version of the 88006. Fast response design with 760C (1400F) max. surface temperature for use in oven and furnaces.
Replaceable Element not supplied, P/N 88010(*)-RE.
Model 88016(*)
High temperature, right-angle probe, with miniature pencil type head. Best suited to stationary surfaces, with sensing head parallel to the handle. 480C (900F) max. surface temperature.
Replaceable Element not supplied, P/N 88016(*)-RE.
Model 88026(*)
High temperature, right-angle probe, with miniature pencil type head. Best suited to stationary surfaces, with sensing head perpendicular to the handle. 480C (900F) max. surface temperature.
Replaceable Element not supplied, P/N 88026(*)-RE.
Model 88106(*)
Right-angle probe for fast response times. Sheath length is 102 mm (4"). Max. surface temperature is 760'C (1400'F).
Replaceable Element not supplied, P/N 88106(*)-RE.
Model 88107(*)
Right-angle, long reach probe with fast response design. Sheath length is 203 mm (8"), with 760C (1400'F) max. surface temperature.
Replaceable Element not supplied, P/N 88107(*)-RE.
Model 88108(*)
Right-angle, long 300 mm (12") reach probe with fast response design. 760'C (1400F) max. surface temperature.
Replaceable Element not supplied, P/N 88108(*)-RE.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. OMEGA Engineering, Inc. OMEGA Engineering, Inc.
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 88000 88000 88000
Product Name Thin Leaf-Type Thermocouples Unique Roundface Surface Probes High Temperature Surface Probes
Sensed Temperature ? to 419 F (? to 215 C) ? to 896 F (? to 480 C) ? to 1400 F (? to 760 C)
Base, Noble and Refractory Metal Type E (optional feature); K (optional feature) E (optional feature); K (optional feature) E (optional feature); K (optional feature)
Element Configuration Single Element Single Element Single Element
Probe Configuration Other (Special Purpose); Thin Leaf Surface Straight Probe (optional feature); Penetration (Needle) Probe (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Air and Gases, Multiple step thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.0197 inch (0.5000 mm)
Sensitive Length 0.0394 to 0.1181 inch (1 to 3 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details