OMEGA Engineering, Inc. connector accessories 70A-2

Description
Panel Meters: General Meter Accessories
Request a Quote
Description
Panel Meters: General Meter Accessories
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
70A-2
connector accessories 70A-2
Panel Meters: General Meter Accessories

Panel Meters: General Meter Accessories

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70A-2
Product Name connector accessories
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details