OMEGA Engineering, Inc. Pyrometer, 0-1650 Deg C/0-3000 Deg F, 2%; Meter Function Omega 7055-R-3000

Description
PYROMETER, 0-1650 DEG C/0-3000 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 1650°C, 0°F to 3000°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, 0-1650 DEG C/0-3000 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 1650°C, 0°F to 3000°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, 0-1650 Deg C/0-3000 Deg F, 2%; Meter Function Omega - 61AH2552 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, 0-1650 Deg C/0-3000 Deg F, 2%; Meter Function Omega
61AH2552
Pyrometer, 0-1650 Deg C/0-3000 Deg F, 2%; Meter Function Omega 61AH2552
PYROMETER, 0-1650 DEG C/0-3000 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 1650°C, 0°F to 3000°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, 0-1650 DEG C/0-3000 DEG F, 2%; Meter Function:Temperature; Meter Range:0°C to 1650°C, 0°F to 3000°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2552
Product Name Pyrometer, 0-1650 Deg C/0-3000 Deg F, 2%; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - DIN Digital Panel Meter for Batch Controller Pulse Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details