OMEGA Engineering, Inc. Pyrometer, 0-1100 Deg C/0-2000 Deg F, 2%; Meter Function Omega 7055-K-2000

Description
PYROMETER, 0-1100 DEG C/0-2000 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 1100°C, 0°F to 2000°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, 0-1100 DEG C/0-2000 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 1100°C, 0°F to 2000°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, 0-1100 Deg C/0-2000 Deg F, 2%; Meter Function Omega - 61AH2550 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, 0-1100 Deg C/0-2000 Deg F, 2%; Meter Function Omega
61AH2550
Pyrometer, 0-1100 Deg C/0-2000 Deg F, 2%; Meter Function Omega 61AH2550
PYROMETER, 0-1100 DEG C/0-2000 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 1100°C, 0°F to 2000°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, 0-1100 DEG C/0-2000 DEG F, 2%; Meter Function:Temperature; Meter Range:0°C to 1100°C, 0°F to 2000°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2550
Product Name Pyrometer, 0-1100 Deg C/0-2000 Deg F, 2%; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers