The Omega 7000 Series Pyrometer (part number 61AH2546) is designed for temperature measurement in the range of -70°C to 310°C (-100°F to 600°F). It features a high-performance readout with a parallax mirror display, ensuring accurate measurement and easy visibility. The device is self-powered and utilizes a taut band mechanism for reliable performance, with an accuracy of ±2% and a repeatability of less than 0.25%. This pyrometer is equipped with thermocouple ranges calibrated for 10 Ω external resistance and includes an adjustable 10 Ω resistor for compatibility with thermocouples of lower resistance. It also offers automatic bimetal cold-junction compensation for ambient temperature changes. The product is available in three mounting styles: front-panel, bezel, or bench stand, providing flexibility for various installation needs. The pyrometer is constructed with phenolic fronts and glass windows, ensuring durability and resistance to environmental factors. It meets or exceeds ANSI standards for shock, vibration, humidity, and temperature effects, making it suitable for demanding applications.
PYROMETER, -70 TO 310 DEG C; Meter Function:Temperature
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 61AH2546 |
| Product Name | Pyrometer, -70 To 310 Deg C; Meter Function Omega |
| Input Type | Temperature; Temperature |