OMEGA Engineering, Inc. Pyrometer, -100 To 120 Deg C; Meter Function Omega 7055-J-250

Description
PYROMETER, -100 TO 120 DEG C; Meter Function:Temperature ; Meter Range:-100°C to +120°C, -150°F to +250°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, -100 TO 120 DEG C; Meter Function:Temperature ; Meter Range:-100°C to +120°C, -150°F to +250°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, -100 To 120 Deg C; Meter Function Omega - 61AH2544 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, -100 To 120 Deg C; Meter Function Omega
61AH2544
Pyrometer, -100 To 120 Deg C; Meter Function Omega 61AH2544
PYROMETER, -100 TO 120 DEG C; Meter Function:Temperature ; Meter Range:-100°C to +120°C, -150°F to +250°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, -100 TO 120 DEG C; Meter Function:Temperature; Meter Range:-100°C to +120°C, -150°F to +250°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2544
Product Name Pyrometer, -100 To 120 Deg C; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details