OMEGA Engineering, Inc. Pyrometer, -60 To 110 Deg C; Meter Function Omega 7055-J-225

Description
PYROMETER, -60 TO 110 DEG C; Meter Function:Temperature ; Meter Range:-60°C to +110°C, -75°F to +225°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, -60 TO 110 DEG C; Meter Function:Temperature ; Meter Range:-60°C to +110°C, -75°F to +225°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, -60 To 110 Deg C; Meter Function Omega - 61AH2543 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, -60 To 110 Deg C; Meter Function Omega
61AH2543
Pyrometer, -60 To 110 Deg C; Meter Function Omega 61AH2543
PYROMETER, -60 TO 110 DEG C; Meter Function:Temperature ; Meter Range:-60°C to +110°C, -75°F to +225°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, -60 TO 110 DEG C; Meter Function:Temperature; Meter Range:-60°C to +110°C, -75°F to +225°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2543
Product Name Pyrometer, -60 To 110 Deg C; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers