OMEGA Engineering, Inc. Pyrometer, 0-430 Deg C, 0-800 Deg F, 2%; Meter Function Omega 7055-E-800

Description
PYROMETER, 0-430 DEG C, 0-800 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 430°C, 0°F to 800°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, 0-430 DEG C, 0-800 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 430°C, 0°F to 800°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, 0-430 Deg C, 0-800 Deg F, 2%; Meter Function Omega - 61AH2541 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, 0-430 Deg C, 0-800 Deg F, 2%; Meter Function Omega
61AH2541
Pyrometer, 0-430 Deg C, 0-800 Deg F, 2%; Meter Function Omega 61AH2541
PYROMETER, 0-430 DEG C, 0-800 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 430°C, 0°F to 800°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, 0-430 DEG C, 0-800 DEG F, 2%; Meter Function:Temperature; Meter Range:0°C to 430°C, 0°F to 800°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2541
Product Name Pyrometer, 0-430 Deg C, 0-800 Deg F, 2%; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers