OMEGA Engineering, Inc. Pyrometer, 0-260 Deg C, 0-500 Deg F, 2%; Meter Function Omega 7055-E-500

Description
PYROMETER, 0-260 DEG C, 0-500 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 260°C, 0°F to 500°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, 0-260 DEG C, 0-500 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 260°C, 0°F to 500°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, 0-260 Deg C, 0-500 Deg F, 2%; Meter Function Omega - 61AH2539 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, 0-260 Deg C, 0-500 Deg F, 2%; Meter Function Omega
61AH2539
Pyrometer, 0-260 Deg C, 0-500 Deg F, 2%; Meter Function Omega 61AH2539
PYROMETER, 0-260 DEG C, 0-500 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 260°C, 0°F to 500°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, 0-260 DEG C, 0-500 DEG F, 2%; Meter Function:Temperature; Meter Range:0°C to 260°C, 0°F to 500°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2539
Product Name Pyrometer, 0-260 Deg C, 0-500 Deg F, 2%; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for AC Phase Angle and AC Power Factor Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details