OMEGA Engineering, Inc. Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega 7055-E-300

Description
PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega - 61AH2538 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega
61AH2538
Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega 61AH2538
PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2538
Product Name Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details