OMEGA Engineering, Inc. Pyrometer, -100 To 140 Deg C; Meter Function Omega 7045-T-250

Description
PYROMETER, -100 TO 140 DEG C; Meter Function:Temperature ; Meter Range:-100°C to +140°C, -150°F to +250°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, -100 TO 140 DEG C; Meter Function:Temperature ; Meter Range:-100°C to +140°C, -150°F to +250°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, -100 To 140 Deg C; Meter Function Omega - 61AH2532 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, -100 To 140 Deg C; Meter Function Omega
61AH2532
Pyrometer, -100 To 140 Deg C; Meter Function Omega 61AH2532
PYROMETER, -100 TO 140 DEG C; Meter Function:Temperature ; Meter Range:-100°C to +140°C, -150°F to +250°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, -100 TO 140 DEG C; Meter Function:Temperature; Meter Range:-100°C to +140°C, -150°F to +250°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2532
Product Name Pyrometer, -100 To 140 Deg C; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details