OMEGA Engineering, Inc. Pyrometer, 0-1100 Deg C/0-2000 Deg F, 2%; Meter Function Omega 7045-K-2000

Description
PYROMETER, 0-1100 DEG C/0-2000 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 1100°C, 0°F to 2000°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, 0-1100 DEG C/0-2000 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 1100°C, 0°F to 2000°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, 0-1100 Deg C/0-2000 Deg F, 2%; Meter Function Omega - 61AH2527 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, 0-1100 Deg C/0-2000 Deg F, 2%; Meter Function Omega
61AH2527
Pyrometer, 0-1100 Deg C/0-2000 Deg F, 2%; Meter Function Omega 61AH2527
PYROMETER, 0-1100 DEG C/0-2000 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 1100°C, 0°F to 2000°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, 0-1100 DEG C/0-2000 DEG F, 2%; Meter Function:Temperature; Meter Range:0°C to 1100°C, 0°F to 2000°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2527
Product Name Pyrometer, 0-1100 Deg C/0-2000 Deg F, 2%; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details