OMEGA Engineering, Inc. Pyrometer, 0-430 Deg C, 0-800 Deg F, 2%; Meter Function Omega 7045-J-800

Description
PYROMETER, 0-430 DEG C, 0-800 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 430°C, 0°F to 800°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, 0-430 DEG C, 0-800 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 430°C, 0°F to 800°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, 0-430 Deg C, 0-800 Deg F, 2%; Meter Function Omega - 61AH2524 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, 0-430 Deg C, 0-800 Deg F, 2%; Meter Function Omega
61AH2524
Pyrometer, 0-430 Deg C, 0-800 Deg F, 2%; Meter Function Omega 61AH2524
PYROMETER, 0-430 DEG C, 0-800 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 430°C, 0°F to 800°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, 0-430 DEG C, 0-800 DEG F, 2%; Meter Function:Temperature; Meter Range:0°C to 430°C, 0°F to 800°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2524
Product Name Pyrometer, 0-430 Deg C, 0-800 Deg F, 2%; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
 - Digital Panel Meter for Load Cell, Strain Gauge & Microvolt - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details