OMEGA Engineering, Inc. Pyrometer, -70 To 310 Deg C; Meter Function Omega 7045-J-600

Description
PYROMETER, -70 TO 310 DEG C; Meter Function:Temperature ; Meter Range:-70°C to +310°C, -100°F to +600°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, -70 TO 310 DEG C; Meter Function:Temperature ; Meter Range:-70°C to +310°C, -100°F to +600°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, -70 To 310 Deg C; Meter Function Omega - 61AH2523 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, -70 To 310 Deg C; Meter Function Omega
61AH2523
Pyrometer, -70 To 310 Deg C; Meter Function Omega 61AH2523
PYROMETER, -70 TO 310 DEG C; Meter Function:Temperature ; Meter Range:-70°C to +310°C, -100°F to +600°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, -70 TO 310 DEG C; Meter Function:Temperature; Meter Range:-70°C to +310°C, -100°F to +600°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2523
Product Name Pyrometer, -70 To 310 Deg C; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details