OMEGA Engineering, Inc. Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega 7045-J-300

Description
PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega - 61AH2521 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega
61AH2521
Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega 61AH2521
PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2521
Product Name Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details