OMEGA Engineering, Inc. Pyrometer, -100 To 120 Deg C; Meter Function Omega 7045-J-250

Description
PYROMETER, -100 TO 120 DEG C; Meter Function:Temperature ; Meter Range:-100°C to +120°C, -150°F to +250°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, -100 TO 120 DEG C; Meter Function:Temperature ; Meter Range:-100°C to +120°C, -150°F to +250°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, -100 To 120 Deg C; Meter Function Omega - 61AH2520 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, -100 To 120 Deg C; Meter Function Omega
61AH2520
Pyrometer, -100 To 120 Deg C; Meter Function Omega 61AH2520
PYROMETER, -100 TO 120 DEG C; Meter Function:Temperature ; Meter Range:-100°C to +120°C, -150°F to +250°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, -100 TO 120 DEG C; Meter Function:Temperature; Meter Range:-100°C to +120°C, -150°F to +250°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2520
Product Name Pyrometer, -100 To 120 Deg C; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details