OMEGA Engineering, Inc. Pyrometer, 0-500 Deg C, 0-1000 Deg F, 2%; Meter Function Omega 7045-J-1000

Description
PYROMETER, 0-500 DEG C, 0-1000 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 500°C, 0°F to 1000°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, 0-500 DEG C, 0-1000 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 500°C, 0°F to 1000°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, 0-500 Deg C, 0-1000 Deg F, 2%; Meter Function Omega - 61AH2518 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, 0-500 Deg C, 0-1000 Deg F, 2%; Meter Function Omega
61AH2518
Pyrometer, 0-500 Deg C, 0-1000 Deg F, 2%; Meter Function Omega 61AH2518
PYROMETER, 0-500 DEG C, 0-1000 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 500°C, 0°F to 1000°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, 0-500 DEG C, 0-1000 DEG F, 2%; Meter Function:Temperature; Meter Range:0°C to 500°C, 0°F to 1000°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2518
Product Name Pyrometer, 0-500 Deg C, 0-1000 Deg F, 2%; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers