OMEGA Engineering, Inc. Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega 7045-E-300

Description
PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega - 61AH2517 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega
61AH2517
Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega 61AH2517
PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, 0-150 DEG C, 0-300 DEG F, 2%; Meter Function:Temperature; Meter Range:0°C to 150°C, 0°F to 300°F; Panel Cutout Height:4.09mm; Panel Cutout Width:4.64mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2517
Product Name Pyrometer, 0-150 Deg C, 0-300 Deg F, 2%; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details