OMEGA ENGINEERING, INC.
6009841 -- RELAY FOR CL700A OMEGA
OMEGA Engineering, Inc.
Relay For Cl700A Omega
6009841
Description
RELAY FOR CL700A
Description
RELAY FOR CL700A
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH2422 |
|
Product Name
|
Relay For Cl700A Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12800 SCFM (21756 m³/hr)
Maximum Sound Level
83 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60 SCFM (102 m³/hr)
Maximum Sound Level
39 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7.5 amps
View Details