OMEGA Engineering, Inc. Thermocouple Wire, Type J, 24Awg, 50In; Product Range Omega 5TC-TT-J-24-50

Description
THERMOCOUPLE WIRE, TYPE J, 24AWG, 50IN; Product Range:5TC Series; Length - Imperial:50"; Length - Metric:1.3mm; Thermocouple Wire Type:J; Wire Gauge:24AWG RoHS Compliant: Yes
Description
THERMOCOUPLE WIRE, TYPE J, 24AWG, 50IN; Product Range:5TC Series; Length - Imperial:50"; Length - Metric:1.3mm; Thermocouple Wire Type:J; Wire Gauge:24AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type J, 24Awg, 50In; Product Range Omega - 71AC1712 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type J, 24Awg, 50In; Product Range Omega
71AC1712
Thermocouple Wire, Type J, 24Awg, 50In; Product Range Omega 71AC1712
THERMOCOUPLE WIRE, TYPE J, 24AWG, 50IN; Product Range:5TC Series; Length - Imperial:50"; Length - Metric:1.3mm; Thermocouple Wire Type:J; Wire Gauge:24AWG RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE J, 24AWG, 50IN; Product Range:5TC Series; Length - Imperial:50"; Length - Metric:1.3mm; Thermocouple Wire Type:J; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 71AC1712
Product Name Thermocouple Wire, Type J, 24Awg, 50In; Product Range Omega
Unlock Full Specs
to access all available technical data

Similar Products

8-channel thermocouple extension with Lemo connectors FFA / PCA -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Industrial - Themocouple - United Electric Controls Company
United Electric Controls Company
Specs
Sensed Temperature ? to 2282 F (? to 1250 C)
Sensor Termination Type Terminal Block (optional feature); Plug or Quick Connect (optional feature)
View Details
MgO Insulated Thermocouple, Sheath Term -  - Pyromation
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature)
Element Configuration Single Element
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details