OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5SC-TT-T-30-36

Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5SC-TT-T-30-36-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5SC-TT-T-30-36-ND
Thermocouples, Temperature Probes 5880-5SC-TT-T-30-36-ND
INSULATED THERMOCOUPLE, READY-MA

INSULATED THERMOCOUPLE, READY-MA

Buy Now Datasheet
Thermocouple, T Type, 1M, 260 Deg C; Thermocouple Type Omega - 30AC8603 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, T Type, 1M, 260 Deg C; Thermocouple Type Omega
30AC8603
Thermocouple, T Type, 1M, 260 Deg C; Thermocouple Type Omega 30AC8603
THERMOCOUPLE, T TYPE, 1M, 260 DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, T TYPE, 1M, 260 DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5SC-TT-T-30-36-ND 30AC8603
Product Name Thermocouples, Temperature Probes Thermocouple, T Type, 1M, 260 Deg C; Thermocouple Type Omega
Sensed Temperature 32 to 302 F (0.0 to 150 C) ? to 500 F (? to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
 - 3428833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details