OMEGA ENGINEERING, INC.
5LSC-KK-E-24-72 -- OST SPOOL CAP T/CS 5/PK OMEGA
OMEGA Engineering, Inc.
Ost Spool Cap T/cs 5/pk Omega
5LSC-KK-E-24-72
Description
OST SPOOL CAP T/CS 5/PK
Description
OST SPOOL CAP T/CS 5/PK
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH1138 |
|
Product Name
|
Ost Spool Cap T/cs 5/pk Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1839 to ? in H2O (0.3435 to ? Torr)
Maximum Sound Level
33.15 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3000 SCFM (5099 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details