OMEGA Engineering, Inc. Tc Wire, 24Awg, Type Kx, 7 X 32Awg; Thermocouple Wire Type Omega 4KIX24SPP

Description
TC WIRE, 24AWG, TYPE KX, 7 X 32AWG; Thermocouple Wire Type:KX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TC WIRE, 24AWG, TYPE KX, 7 X 32AWG; Thermocouple Wire Type:KX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tc Wire, 24Awg, Type Kx, 7 X 32Awg; Thermocouple Wire Type Omega - 61AH0885 - Newark, An Avnet Company
Chicago, IL, United States
Tc Wire, 24Awg, Type Kx, 7 X 32Awg; Thermocouple Wire Type Omega
61AH0885
Tc Wire, 24Awg, Type Kx, 7 X 32Awg; Thermocouple Wire Type Omega 61AH0885
TC WIRE, 24AWG, TYPE KX, 7 X 32AWG; Thermocouple Wire Type:KX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

TC WIRE, 24AWG, TYPE KX, 7 X 32AWG; Thermocouple Wire Type:KX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 61AH0885
Product Name Tc Wire, 24Awg, Type Kx, 7 X 32Awg; Thermocouple Wire Type Omega
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple Wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); N (optional feature); T (optional feature); B (optional feature); S (optional feature); R (optional feature)
Temperature Rating 32 to 3100 F (0.0 to 1704 C)
Features Extension Wire (optional feature); Metal Sheathed (optional feature)
View Details
Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details