OMEGA ENGINEERING, INC.
4431-G -- CHROMATE IND PWD 30GM OMEGA
OMEGA Engineering, Inc.
Chromate Ind Pwd 30Gm Omega
4431-G
Description
CHROMATE IND PWD 30GM
Description
CHROMATE IND PWD 30GM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH1002 |
|
Product Name
|
Chromate Ind Pwd 30Gm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
50 SCFM (84.99 m³/hr)
Maximum Sound Level
35.2 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
8 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure
0.1520 in H2O (0.2840 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details