OMEGA ENGINEERING, INC.
44133 -- INSULATION THERMISTORS OMEGA
OMEGA Engineering, Inc.
Insulation Thermistors Omega
44133
Description
INSULATION THERMISTORS
Description
INSULATION THERMISTORS
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH0991 |
|
Product Name
|
Insulation Thermistors Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
572 SCFM (972 m³/hr)
Maximum Sound Level
58 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
460 volts
Nominal Power
170 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
53 SCFM (90.09 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details