Bruel & Kjaer Calibrator 4294

Description
The 4294 is a calibrator from Bruel & Kjaer. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Vibration System : Electromagnetic exciter with internal built-in accelerometer for servo regulation of vibration amplitude Frequency : 159.15 Hz ± 0.02 % (1000 rads-1) RMS Vibration Levels : Acceleration : 10 ms-2 (RMS) ± 3 % Velocity : 10 mm/s (RMS) ± 3 % Displacement : 10 µm (RMS) ± 3 % Transverse amplitude : less than 5 % of main axis amplitude. Distortion : less than 2 % for 10 to 70 gram load; less than 7 % for 0 to 10 gram. Use DB 2996 (10 g) with very light accelerometers to achieve 2 % distortion Warm up time : less than 5 seconds Mounting Torque for accelerometer : max. 0.5 Nm Signal Duration : 103 ± 1 s with automatic stop Long Term Stability : better than 1 % per year for acceleration, velocity, displacement; better than 1O ppm per year for frequency. Transducer Mounting : Maximum Load : 70 grams. Mounting Thread : 10-32 UNF Battery Life : Approximately 60 calibrations each lasting approximately 100 s with automatic switching off at the end of each calibration. Dimensions : Length : 155 mm Diameter : 52 mm Temperature Range : +l0 °C to +4O °C for 10 ms-2 reference within ± 3 % -10 °C to +55 °C for 10 ms-2 reference within ± 5 % Humidity : Up to 90 %RH (non condensing) at 30 °C Battery : 1 x 9 V Alkaline battery - IEC type 6LR61 Weight : 500 g including battery and leather case Product Overview: Calibration Exciter Type 4294 is a small, handy, completely self-contained vibration reference source. It is intended for rapid calibration and checking of vibration measurement, monitoring and recording systems. Features: Small, lightweight and battery-driven Leather case with impact protection – designed for everyday use in harsh environment Drop- and environment-tested according to IEC 60068 Splash-proof according to IP54 (IEC 60529) High precision, crystal controlled servo-operating at 159.15 Hz (1000 rad s–1)
Datasheet
Description
The 4294 is a calibrator from Bruel & Kjaer. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Vibration System : Electromagnetic exciter with internal built-in accelerometer for servo regulation of vibration amplitude Frequency : 159.15 Hz ± 0.02 % (1000 rads-1) RMS Vibration Levels : Acceleration : 10 ms-2 (RMS) ± 3 % Velocity : 10 mm/s (RMS) ± 3 % Displacement : 10 µm (RMS) ± 3 % Transverse amplitude : less than 5 % of main axis amplitude. Distortion : less than 2 % for 10 to 70 gram load; less than 7 % for 0 to 10 gram. Use DB 2996 (10 g) with very light accelerometers to achieve 2 % distortion Warm up time : less than 5 seconds Mounting Torque for accelerometer : max. 0.5 Nm Signal Duration : 103 ± 1 s with automatic stop Long Term Stability : better than 1 % per year for acceleration, velocity, displacement; better than 1O ppm per year for frequency. Transducer Mounting : Maximum Load : 70 grams. Mounting Thread : 10-32 UNF Battery Life : Approximately 60 calibrations each lasting approximately 100 s with automatic switching off at the end of each calibration. Dimensions : Length : 155 mm Diameter : 52 mm Temperature Range : +l0 °C to +4O °C for 10 ms-2 reference within ± 3 % -10 °C to +55 °C for 10 ms-2 reference within ± 5 % Humidity : Up to 90 %RH (non condensing) at 30 °C Battery : 1 x 9 V Alkaline battery - IEC type 6LR61 Weight : 500 g including battery and leather case Product Overview: Calibration Exciter Type 4294 is a small, handy, completely self-contained vibration reference source. It is intended for rapid calibration and checking of vibration measurement, monitoring and recording systems. Features: Small, lightweight and battery-driven Leather case with impact protection – designed for everyday use in harsh environment Drop- and environment-tested according to IEC 60068 Splash-proof according to IP54 (IEC 60529) High precision, crystal controlled servo-operating at 159.15 Hz (1000 rad s–1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrator 4294
The 4294 is a calibrator from Bruel & Kjaer. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Vibration System : Electromagnetic exciter with internal built-in accelerometer for servo regulation of vibration amplitude Frequency : 159.15 Hz ± 0.02 % (1000 rads-1) RMS Vibration Levels : Acceleration : 10 ms-2 (RMS) ± 3 % Velocity : 10 mm/s (RMS) ± 3 % Displacement : 10 µm (RMS) ± 3 % Transverse amplitude : less than 5 % of main axis amplitude. Distortion : less than 2 % for 10 to 70 gram load; less than 7 % for 0 to 10 gram. Use DB 2996 (10 g) with very light accelerometers to achieve 2 % distortion Warm up time : less than 5 seconds Mounting Torque for accelerometer : max. 0.5 Nm Signal Duration : 103 ± 1 s with automatic stop Long Term Stability : better than 1 % per year for acceleration, velocity, displacement; better than 1O ppm per year for frequency. Transducer Mounting : Maximum Load : 70 grams. Mounting Thread : 10-32 UNF Battery Life : Approximately 60 calibrations each lasting approximately 100 s with automatic switching off at the end of each calibration. Dimensions : Length : 155 mm Diameter : 52 mm Temperature Range : +l0 °C to +4O °C for 10 ms-2 reference within ± 3 % -10 °C to +55 °C for 10 ms-2 reference within ± 5 % Humidity : Up to 90 %RH (non condensing) at 30 °C Battery : 1 x 9 V Alkaline battery - IEC type 6LR61 Weight : 500 g including battery and leather case Product Overview: Calibration Exciter Type 4294 is a small, handy, completely self-contained vibration reference source. It is intended for rapid calibration and checking of vibration measurement, monitoring and recording systems. Features: Small, lightweight and battery-driven Leather case with impact protection – designed for everyday use in harsh environment Drop- and environment-tested according to IEC 60068 Splash-proof according to IP54 (IEC 60529) High precision, crystal controlled servo-operating at 159.15 Hz (1000 rad s–1)

The 4294 is a calibrator from Bruel & Kjaer. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

Vibration System :
Electromagnetic exciter with internal built-in accelerometer for servo regulation of vibration amplitude

Frequency :
159.15 Hz ± 0.02 % (1000 rads-1)

RMS Vibration Levels :
Acceleration : 10 ms-2 (RMS) ± 3 %
Velocity : 10 mm/s (RMS) ± 3 %
Displacement : 10 µm (RMS) ± 3 %

Transverse amplitude :
less than 5 % of main axis amplitude.

Distortion :
less than 2 % for 10 to 70 gram load; less than 7 % for 0 to 10 gram.
Use DB 2996 (10 g) with very light accelerometers to achieve 2 % distortion

Warm up time :
less than 5 seconds

Mounting Torque for accelerometer :
max. 0.5 Nm

Signal Duration :
103 ± 1 s with automatic stop

Long Term Stability :
better than 1 % per year for acceleration, velocity, displacement; better than 1O ppm per year for frequency.

Transducer Mounting :
Maximum Load : 70 grams.
Mounting Thread : 10-32 UNF

Battery Life :
Approximately 60 calibrations each lasting approximately 100 s with automatic switching off at the end of each calibration.

Dimensions :
Length : 155 mm
Diameter : 52 mm

Temperature Range :
+l0 °C to +4O °C for 10 ms-2 reference within ± 3 %
-10 °C to +55 °C for 10 ms-2 reference within ± 5 %

Humidity :
Up to 90 %RH (non condensing) at 30 °C

Battery :
1 x 9 V Alkaline battery - IEC type 6LR61

Weight :
500 g including battery and leather case

Product Overview:

Calibration Exciter Type 4294 is a small, handy, completely self-contained
vibration reference source. It is intended for rapid
calibration and checking of vibration measurement, monitoring
and recording systems.

Features:

  • Small, lightweight and battery-driven
  • Leather case with impact protection – designed for everyday use in
    harsh environment
  • Drop- and environment-tested according to IEC 60068
  • Splash-proof according to IP54 (IEC 60529)
  • High precision, crystal controlled servo-operating at 159.15 Hz
    (1000 rad s–1)
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 4294
Product Name Calibrator
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - N3.5 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 3.50E9 Hz
View Details