Bruel & Kjaer Calibrator 4231

Description
The 4231 is a calibrator from Bruel & Kjaer. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Calibration of sound level meters and other sound measurement equipment Conforms to EN/IEC 60942 (2003) Class LS and Class 1, and ANSI S1.40 – 1984 Robust, pocket-sized design with highly stable level and frequency Calibration accuracy ± 0.2 dB 94 dB SPL, or 114 dB SPL for calibration in noisy environments Extremely small influence of static pressure and temperature Sound pressure independent of microphone equivalent volume 1 kHz calibration frequency for correct calibration level independent of weighting networks Fits Brüel & Kjær 1" and 1/2" microphones (1/4" and 1/8" microphones with adapter) Switches off automatically when removed from the microphone A handy, portable sound source for calibration of sound level meters and other sound measurement equipment. The calibrator is very robust and stable, and conforms to EN/IEC 60942 Class LS and Class 1, and ANSI S1.40-1984. For maximum confidence in your measurement results you can quickly compensate for local measurement conditions by calibrating before every measurement. Twin sound pressure levels guarantee definitive checks even in noisy environments, and ensure linearity in your microphones.
Datasheet
Description
The 4231 is a calibrator from Bruel & Kjaer. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Calibration of sound level meters and other sound measurement equipment Conforms to EN/IEC 60942 (2003) Class LS and Class 1, and ANSI S1.40 – 1984 Robust, pocket-sized design with highly stable level and frequency Calibration accuracy ± 0.2 dB 94 dB SPL, or 114 dB SPL for calibration in noisy environments Extremely small influence of static pressure and temperature Sound pressure independent of microphone equivalent volume 1 kHz calibration frequency for correct calibration level independent of weighting networks Fits Brüel & Kjær 1" and 1/2" microphones (1/4" and 1/8" microphones with adapter) Switches off automatically when removed from the microphone A handy, portable sound source for calibration of sound level meters and other sound measurement equipment. The calibrator is very robust and stable, and conforms to EN/IEC 60942 Class LS and Class 1, and ANSI S1.40-1984. For maximum confidence in your measurement results you can quickly compensate for local measurement conditions by calibrating before every measurement. Twin sound pressure levels guarantee definitive checks even in noisy environments, and ensure linearity in your microphones.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrator 4231
The 4231 is a calibrator from Bruel & Kjaer. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Calibration of sound level meters and other sound measurement equipment Conforms to EN/IEC 60942 (2003) Class LS and Class 1, and ANSI S1.40 – 1984 Robust, pocket-sized design with highly stable level and frequency Calibration accuracy ± 0.2 dB 94 dB SPL, or 114 dB SPL for calibration in noisy environments Extremely small influence of static pressure and temperature Sound pressure independent of microphone equivalent volume 1 kHz calibration frequency for correct calibration level independent of weighting networks Fits Brüel & Kjær 1" and 1/2" microphones (1/4" and 1/8" microphones with adapter) Switches off automatically when removed from the microphone A handy, portable sound source for calibration of sound level meters and other sound measurement equipment. The calibrator is very robust and stable, and conforms to EN/IEC 60942 Class LS and Class 1, and ANSI S1.40-1984. For maximum confidence in your measurement results you can quickly compensate for local measurement conditions by calibrating before every measurement. Twin sound pressure levels guarantee definitive checks even in noisy environments, and ensure linearity in your microphones.

The 4231 is a calibrator from Bruel & Kjaer. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • Calibration of sound level meters and other sound measurement equipment
  • Conforms to EN/IEC 60942 (2003) Class LS and Class 1, and ANSI S1.40 – 1984
  • Robust, pocket-sized design with highly stable level and frequency
  • Calibration accuracy ± 0.2 dB
  • 94 dB SPL, or 114 dB SPL for calibration in noisy environments
  • Extremely small influence of static pressure and temperature
  • Sound pressure independent of microphone equivalent volume
  • 1 kHz calibration frequency for correct calibration level independent of weighting networks
  • Fits Brüel & Kjær 1" and 1/2" microphones (1/4" and 1/8" microphones with adapter)
  • Switches off automatically when removed from the microphone

A handy, portable sound source for calibration of sound level meters and other sound measurement equipment. The calibrator is very robust and stable, and conforms to EN/IEC 60942 Class LS and Class 1, and ANSI S1.40-1984.
For maximum confidence in your measurement results you can quickly compensate for local measurement conditions by calibrating before every measurement. Twin sound pressure levels guarantee definitive checks even in noisy environments, and ensure linearity in your microphones.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 4231
Product Name Calibrator
Physical Properties Acoustic (Microphones)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Calibration Module - ACM2543 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 volts
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details