OMEGA ENGINEERING, INC.
4002AKF-F -- DIGITAL CONTROLLER T/C OMEGA
OMEGA Engineering, Inc.
Digital Controller T/c Omega
4002AKF-F
Description
DIGITAL CONTROLLER T/C
Description
DIGITAL CONTROLLER T/C
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH0921 |
|
Product Name
|
Digital Controller T/c Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure
0.2070 in H2O (0.3867 Torr)
View Details
4 suppliers
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
29 to 25 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details