OMEGA Engineering, Inc. Heavy Duty Threaded Thermowell 385HL

Description
Application: Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter. Connection Size: 1" NPT is standard. Other thread sizes are available upon request. Materials: Brass (ASTM B-16), Carbon Steel (C-1018), Stainless Steel A.I.S.I. 304 & A.I.S.I. 316, Monel. Wells are also available in special materials; prices on request.
Datasheet
Description
Application: Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter. Connection Size: 1" NPT is standard. Other thread sizes are available upon request. Materials: Brass (ASTM B-16), Carbon Steel (C-1018), Stainless Steel A.I.S.I. 304 & A.I.S.I. 316, Monel. Wells are also available in special materials; prices on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Threaded Thermowell - 385HL - OMEGA Engineering, Inc.
Norwalk, CT, USA
Heavy Duty Threaded Thermowell
385HL
Heavy Duty Threaded Thermowell 385HL
Application: Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter. Connection Size: 1" NPT is standard. Other thread sizes are available upon request. Materials: Brass (ASTM B-16), Carbon Steel (C-1018), Stainless Steel A.I.S.I. 304 & A.I.S.I. 316, Monel. Wells are also available in special materials; prices on request.

Application:
Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter.
Connection Size:
1" NPT is standard. Other thread sizes are available upon request.
Materials:
Brass (ASTM B-16), Carbon Steel (C-1018), Stainless Steel A.I.S.I. 304 & A.I.S.I. 316, Monel. Wells are also available in special materials; prices on request.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermowells
Product Number 385HL
Product Name Heavy Duty Threaded Thermowell
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature)
Material of Construction Brass (optional feature); Carbon Steel (optional feature); Stainless Steel (optional feature)
Connection Means Threaded
Thread Options 1" NPT
Unlock Full Specs
to access all available technical data

Similar Products

Thermowell -  - Conax Technologies
Conax Technologies
Specs
Barrel or Shank Style Straight Shank; Tapered Shank
Connection Means Threaded
Thread Options 1/2" NPT; 3/4" NPT; 1" NPT
View Details
Thermowells / Protection Tubes -  - United Electric Controls Company
United Electric Controls Company
Specs
Barrel or Shank Style Stepped Shank well (optional feature); Tapered Shank (optional feature)
Material of Construction Alloy Steel (optional feature); Aluminum (optional feature); Brass (optional feature); Carbon Steel (optional feature); Monel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
Connection Means Threaded
View Details
Thermowells - Series 10 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Straight Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Threaded
View Details
Sanitary Weld-In Thermowell -  - Pyromation
Specs
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature); 3A Sanitary Approval Stamping; Sanitary Design
Material of Construction Stainless Steel
View Details