OMEGA ENGINEERING, INC.
316-T-MO-0.5MM -- MINERAL INSULATED CABLE OMEGA
OMEGA Engineering, Inc.
Mineral Insulated Cable Omega
316-T-MO-0.5MM
Description
MINERAL INSULATED CABLE
Description
MINERAL INSULATED CABLE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH0645 |
|
Product Name
|
Mineral Insulated Cable Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7 SCFM (11.9 m³/hr)
Maximum Static Pressure
0.1650 in H2O (0.3083 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1800 SCFM (3060 m³/hr)
Maximum Sound Level
75 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details