Red Lion Controls, Inc. 302MC-N-ST Media Converter 302MC-N-ST

Description
Unmanaged Operation Plug and Play Operation 2 Port Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 70°C Operating Temperature Rugged Steel DIN-Rail or Panel Mount Enclosure RJ-45 Port Supports Full/Half Duplex Operation RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Redundant Power Inputs (10-30VDC) N-View™ Monitoring Technology
Request a Quote Datasheet
Description
Unmanaged Operation Plug and Play Operation 2 Port Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 70°C Operating Temperature Rugged Steel DIN-Rail or Panel Mount Enclosure RJ-45 Port Supports Full/Half Duplex Operation RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Redundant Power Inputs (10-30VDC) N-View™ Monitoring Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
302MC-N-ST Media Converter - 302MC-N-ST - Red Lion Controls, Inc.
York, PA, United States
302MC-N-ST Media Converter
302MC-N-ST
302MC-N-ST Media Converter 302MC-N-ST
Unmanaged Operation Plug and Play Operation 2 Port Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 70°C Operating Temperature Rugged Steel DIN-Rail or Panel Mount Enclosure RJ-45 Port Supports Full/Half Duplex Operation RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Redundant Power Inputs (10-30VDC) N-View™ Monitoring Technology
  • Unmanaged Operation
  • Plug and Play Operation
  • 2 Port Industrial Media Converter
    • One 10/100BaseTX RJ-45 Port
    • One 100BaseFX Multimode Fiber Port with ST Connectors

  • Compact Size, Small Footprint
  • Full IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40°C to 70°C Operating Temperature

  • Rugged Steel DIN-Rail or Panel Mount Enclosure
  • RJ-45 Port Supports Full/Half Duplex Operation
  • RJ-45 Port Auto Senses Speed and Flow Control
  • MDIX Auto Cable Sensing (RJ-45)
  • Redundant Power Inputs (10-30VDC)
  • N-View™ Monitoring Technology
Supplier's Site Datasheet
Media Converters - 302MC-N-ST-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
302MC-N-ST-ND
Media Converters 302MC-N-ST-ND
302MC-N-ST (N-VIEW)

302MC-N-ST (N-VIEW)

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Media Converters Network Media Converters
Product Number 302MC-N-ST 302MC-N-ST-ND
Product Name 302MC-N-ST Media Converter Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Media Converters - 7898110 - RS Components, Ltd.
Specs
Connector RJ-45; RJ45
View Details
Industrial PoE+ Media Converters - IMC-563P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -40 to 75 C (-40 to 167 F)
Network PoE+
View Details
Ethernet to RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Connector RJ-45
View Details
Media Converters - 2084-IMC-450-MM-US-A-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 10/100
Connector SC
View Details