OMEGA Engineering, Inc. Oscillators 2765E-50.000000MHZ

Description
50MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 644-1074-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
644-1074-2-ND
Oscillators 644-1074-2-ND
50MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 644-1074-2-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0024.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0240 MHz
Frequency Stability 50 ppm
View Details